Gates Corporation V & Wedge Belts 9643-01087

Description
GATES QUAD-POWER4 VB XPZ1087/3VX429
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1087/3VX429
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117849 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117849
V & Wedge Belts 2117849
GATES QUAD-POWER4 VB XPZ1087/3VX429

GATES QUAD-POWER4 VB XPZ1087/3VX429

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117849
Product Name V & Wedge Belts
Belt Length 42.80 inch (1087.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1875518 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 34.65 inch (880.00 mm)
Belt Width 0.51 inch (13.00 mm)
View Details
Classical V-Belts - HD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.26 inch (32.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist® Ground Round® - 04081080 - Fenner Drives
Specs
Other Section Other
Type Single Band
Belt Urethane / Polyurethane
View Details