Gates Corporation V & Wedge Belts 9643-01080

Description
GATES QUAD-POWER4 VB XPZ1080/3VX426
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1080/3VX426
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117329 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117329
V & Wedge Belts 2117329
GATES QUAD-POWER4 VB XPZ1080/3VX426

GATES QUAD-POWER4 VB XPZ1080/3VX426

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117329
Product Name V & Wedge Belts
Belt Length 42.52 inch (1080.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 269mm Pitch Length V-Belt - A 6R12M2L279 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.98 inch (279.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - 3VX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 9.84 to 55.12 inch (250.00 to 1400.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 42.80 inch (1087.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details