Gates Corporation V & Wedge Belts 9643-01047

Description
GATES QUAD-POWER4 VB XPZ1047/3VX414
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1047/3VX414
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117327 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117327
V & Wedge Belts 2117327
GATES QUAD-POWER4 VB XPZ1047/3VX414

GATES QUAD-POWER4 VB XPZ1047/3VX414

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117327
Product Name V & Wedge Belts
Belt Length 41.22 inch (1047.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 50.00 inch (1270.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 3L Flat-Top - 1032030 - Fenner Drives
Specs
English O/3L/Z
Belt Urethane / Polyurethane
Minimum Pulley Size 1.75 inch (44.45 mm)
View Details