Fenner Drives Eagle Orange 85 3L Flat-Top 1032030

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 3L Flat-Top - 1032030 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85 3L Flat-Top
1032030
Eagle Orange 85 3L Flat-Top 1032030
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 1032030
Product Name Eagle Orange 85 3L Flat-Top
English O/3L/Z
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075966 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 27.99 inch (711.00 mm)
Belt Rubber; Rubber
View Details
2L (6.60mmX3.81mm) Belt Size, 701mm Pitch Length V-Belt - A 6R12M2L711 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.99 inch (711.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - AVX10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Length 23.62 to 48.62 inch (600.00 to 1235.00 mm)
View Details
Eagle Hyfen 85 CXR - 5260535 - Fenner Drives
Specs
English B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details