Gates Corporation V & Wedge Belts 9643-01037

Description
GATES QUAD-POWER4 VB XPZ1037/3VX410
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1037/3VX410
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117847 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117847
V & Wedge Belts 2117847
GATES QUAD-POWER4 VB XPZ1037/3VX410

GATES QUAD-POWER4 VB XPZ1037/3VX410

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117847
Product Name V & Wedge Belts
Belt Length 40.83 inch (1037.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365348 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details
Harvester V-Belts - HM - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 2.00 inch (50.80 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 726mm Pitch Length V-Belt - A 6R12M2L737 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.02 inch (737.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Hyfen 85 CXR - 5260525 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details