Gates Corporation V & Wedge Belts 9643-00962

Description
GATES QUAD-POWER4 VB XPZ962/3VX380
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ962/3VX380
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117904 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117904
V & Wedge Belts 2117904
GATES QUAD-POWER4 VB XPZ962/3VX380

GATES QUAD-POWER4 VB XPZ962/3VX380

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117904
Product Name V & Wedge Belts
Belt Length 37.87 inch (962.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 20 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 92.91 to 314.96 inch (2360.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056723 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
View Details
Industrial Belts - CONTI®V ADVANCE - ContiTech AG
Specs
Type Single Band
Belt Rubber
Reinforcement Reinforced
View Details