Gates Corporation V & Wedge Belts 9643-00900

Description
GATES QUAD-POWER4 VB XPZ900/3VX355
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ900/3VX355
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117899 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117899
V & Wedge Belts 2117899
GATES QUAD-POWER4 VB XPZ900/3VX355

GATES QUAD-POWER4 VB XPZ900/3VX355

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117899
Product Name V & Wedge Belts
Belt Length 35.43 inch (900.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.37 inch (1000.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Raw Edge Cogged V-Belts - XPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 28.82 to 177.17 inch (732.00 to 4500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 R - 4940067* - Fenner Drives
Specs
English B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details