Gates Corporation V & Wedge Belts 9643-00875

Description
GATES QUAD-POWER4 VB XPZ875/3VX346
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ875/3VX346
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117897 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117897
V & Wedge Belts 2117897
GATES QUAD-POWER4 VB XPZ875/3VX346

GATES QUAD-POWER4 VB XPZ875/3VX346

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117897
Product Name V & Wedge Belts
Belt Length 34.45 inch (875.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 9,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 20.67 to 63.98 inch (525.00 to 1625.00 mm)
Type Single Band
View Details
Poly V Belts - 2075965 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 24.02 inch (610.00 mm)
Belt Rubber; Rubber
View Details
Agricultural Belts - AGRIDUR® banded V-belts - ContiTech AG
Specs
English 3V (optional feature); 5V (optional feature); 8V (optional feature)
V-Ribbed H (optional feature); J (optional feature)
Belt Length 12500.00 inch (317499.83 mm)
View Details