Gates Corporation V & Wedge Belts 9643-00722

Description
GATES QUAD-POWER4 VB XPZ722/3VX286
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ722/3VX286
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118685 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118685
V & Wedge Belts 2118685
GATES QUAD-POWER4 VB XPZ722/3VX286

GATES QUAD-POWER4 VB XPZ722/3VX286

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118685
Product Name V & Wedge Belts
Belt Length 28.43 inch (722.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 57.56 inch (1462.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Classical Section V-Belts - B/17 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 57.09 inch (570.00 to 1450.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 726mm Pitch Length V-Belt - A 6R12M2L737 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.02 inch (737.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912062* - Fenner Drives
Specs
English A/4L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details