Gates Corporation V & Wedge Belts 9643-00600

Description
GATES QUAD-POWER4 VB XPZ600/3VX238
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ600/3VX238
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118682 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118682
V & Wedge Belts 2118682
GATES QUAD-POWER4 VB XPZ600/3VX238

GATES QUAD-POWER4 VB XPZ600/3VX238

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118682
Product Name V & Wedge Belts
Belt Length 23.62 inch (600.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056750 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 51.97 inch (1320.00 mm)
Belt Rubber; Rubber
View Details
Classical Section V-Belts - 8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 12.40 to 49.21 inch (315.00 to 1250.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX MULTILAM POWER - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details