Gates Corporation V & Wedge Belts 9339-02850

Description
GATES SUPER HC VB SPB2850
Request a Quote
Description
GATES SUPER HC VB SPB2850
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117663 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117663
V & Wedge Belts 2117663
GATES SUPER HC VB SPB2850

GATES SUPER HC VB SPB2850

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117663
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - D/32 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 492.13 inch (2000.00 to 12500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2149741 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Banded Belts - CONTI®V MULTIBELT - ContiTech AG
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
V-Ribbed J (optional feature)
View Details