Gates Corporation V & Wedge Belts 9339-02840

Description
GATES SUPER HC VB SPB2840/5V1120
Request a Quote
Description
GATES SUPER HC VB SPB2840/5V1120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117662 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117662
V & Wedge Belts 2117662
GATES SUPER HC VB SPB2840/5V1120

GATES SUPER HC VB SPB2840/5V1120

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117662
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1875503 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 55.00 inch (1397.00 mm)
Belt Width 0.51 inch (13.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
PW 92A Ivory Ridge-Top V-Belt - Form 2 - Megadyne Americas
Specs
Metric 13mm (optional feature); 17mm (optional feature); 22mm (optional feature)
Belt Length 984.00 to 1968.00 inch (24993.59 to 49987.17 mm)
Type Single Band
View Details