Gates Corporation V & Wedge Belts 9339-02180

Description
GATES SUPER HC VB SPB2180
Request a Quote
Description
GATES SUPER HC VB SPB2180
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117648 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117648
V & Wedge Belts 2117648
GATES SUPER HC VB SPB2180

GATES SUPER HC VB SPB2180

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117648
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365344 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.89 inch (302.00 mm)
Belt Polyamide
View Details
Raw Edge Cogged V-Belts - XPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 49.21 to 314.96 inch (1250.00 to 8000.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX RE-X - ContiTech Roulunds Rubber A/S
Specs
Belt Length 562.00 to 5000.00 inch (14274.79 to 126999.93 mm)
Type Single Band
Belt Rubber
View Details