Gates Corporation V & Wedge Belts 9335-03150

Description
GATES SUPER HC VB SPC3150
Request a Quote
Description
GATES SUPER HC VB SPC3150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117671 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117671
V & Wedge Belts 2117671
GATES SUPER HC VB SPC3150

GATES SUPER HC VB SPC3150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117671
Product Name V & Wedge Belts
Belt Length 122.05 inch (3100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365352 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.80 inch (376.00 mm)
Belt Polyamide
View Details
Classical Section V-Belts - D/32 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 492.13 inch (2000.00 to 12500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Red 85 CXF - 4924320 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details