Gates Corporation V & Wedge Belts 9333-03182

Description
GATES SUPER HC VB SPA3182
Request a Quote
Description
GATES SUPER HC VB SPA3182
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117619 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117619
V & Wedge Belts 2117619
GATES SUPER HC VB SPA3182

GATES SUPER HC VB SPA3182

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117619
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365344 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.89 inch (302.00 mm)
Belt Polyamide
View Details
Double V-Belts - HBB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 77.95 to 271.65 inch (1980.00 to 6900.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX GARDEN - ContiTech Roulunds Rubber A/S
Specs
Belt Length 170.00 to 1330.00 inch (4318.00 to 33781.98 mm)
Type Single Band
Belt Rubber
View Details