Gates Corporation V & Wedge Belts 9333-01882

Description
GATES SUPER HC VB SPA1882
Request a Quote
Description
GATES SUPER HC VB SPA1882
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118624 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118624
V & Wedge Belts 2118624
GATES SUPER HC VB SPA1882

GATES SUPER HC VB SPA1882

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118624
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - A/13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 16.02 to 48.03 inch (407.00 to 1220.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365356 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.69 inch (373.00 mm)
Belt Polyamide
View Details