Gates Corporation V & Wedge Belts 9333-01090

Description
GATES SUPER HC VB SPA1090
Request a Quote
Description
GATES SUPER HC VB SPA1090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118346 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118346
V & Wedge Belts 2118346
GATES SUPER HC VB SPA1090

GATES SUPER HC VB SPA1090

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118346
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.92 inch (887.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX GARDEN - ContiTech Roulunds Rubber A/S
Specs
Belt Length 170.00 to 1330.00 inch (4318.00 to 33781.98 mm)
Type Single Band
Belt Rubber
View Details