Gates Corporation V & Wedge Belts 9333-01032

Description
GATES SUPER HC VB SPA1032
Request a Quote
Description
GATES SUPER HC VB SPA1032
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117593 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117593
V & Wedge Belts 2117593
GATES SUPER HC VB SPA1032

GATES SUPER HC VB SPA1032

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117593
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365351 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.80 inch (376.00 mm)
Belt Polyamide
View Details
Raw Edge Cogged V-Belts - XPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 28.82 to 177.17 inch (732.00 to 4500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX MULTILAM POWER - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details