Gates Corporation V & Wedge Belts 9333-01000

Description
GATES SUPER HC VB SPA1000
Request a Quote
Description
GATES SUPER HC VB SPA1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117592 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117592
V & Wedge Belts 2117592
GATES SUPER HC VB SPA1000

GATES SUPER HC VB SPA1000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117592
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.87 inch (22.00 mm)
View Details
V & Wedge Belts - 2149766 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.36 inch (314.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB POWER - ContiTech AG
Specs
V-Ribbed PL (optional feature); PM (optional feature)
Belt Length 1956.00 to 13741.00 inch (49682.37 to 349021.21 mm)
Type Multiple Band
View Details