Gates Corporation V & Wedge Belts 9333-00975

Description
GATES SUPER HC VB SPA975
Request a Quote
Description
GATES SUPER HC VB SPA975
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122322 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122322
V & Wedge Belts 2122322
GATES SUPER HC VB SPA975

GATES SUPER HC VB SPA975

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122322
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149768 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.62 inch (346.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Harvester V-Belts - HI - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.75 inch (44.50 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive OE/OES Belts -  - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Type Single Band (optional feature); Multiple Band (optional feature)
Belt Rubber
View Details