Gates Corporation V & Wedge Belts 9331-02430

Description
GATES SUPER HC VB SPZ2430
Request a Quote
Description
GATES SUPER HC VB SPZ2430
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122421 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122421
V & Wedge Belts 2122421
GATES SUPER HC VB SPZ2430

GATES SUPER HC VB SPZ2430

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122421
Product Name V & Wedge Belts
Belt Length 95.67 inch (2430.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - SPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPA
Other Section Other
Type Single Band
View Details
V & Wedge Belts - 2149765 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Belts - CONTI®V GARDEN - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Belt Length 170.00 to 990.00 inch (4318.00 to 25145.99 mm)
Type Single Band
View Details