Gates Corporation V & Wedge Belts 9331-02120

Description
GATES SUPER HC VB SPZ2120
Request a Quote
Description
GATES SUPER HC VB SPZ2120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122412 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122412
V & Wedge Belts 2122412
GATES SUPER HC VB SPZ2120

GATES SUPER HC VB SPZ2120

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122412
Product Name V & Wedge Belts
Belt Length 82.68 inch (2100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - SPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPB
Other Section Other
Type Single Band
View Details
V & Wedge Belts - 2149752 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 17.13 inch (435.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Belts - CONTI®V FO LAM POWER - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details