Gates Corporation V & Wedge Belts 9331-01320

Description
GATES SUPER HC VB SPZ1320
Request a Quote
Description
GATES SUPER HC VB SPZ1320
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117696 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117696
V & Wedge Belts 2117696
GATES SUPER HC VB SPZ1320

GATES SUPER HC VB SPZ1320

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117696
Product Name V & Wedge Belts
Belt Length 51.18 inch (1300.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - H - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed H
Belt Length 22.05 to 84.84 inch (560.00 to 2155.00 mm)
View Details
V & Wedge Belts - 1368364 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 57.09 inch (1450.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details