Gates Corporation V & Wedge Belts 9331-01024

Description
GATES SUPER HC VB SPZ1024
Request a Quote
Description
GATES SUPER HC VB SPZ1024
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117182 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117182
V & Wedge Belts 2117182
GATES SUPER HC VB SPZ1024

GATES SUPER HC VB SPZ1024

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117182
Product Name V & Wedge Belts
Belt Length 39.37 inch (1000.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Classical Section V-Belts - D/32 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 492.13 inch (2000.00 to 12500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1739990 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 51.97 inch (1320.00 mm)
Belt Rubber; Rubber
View Details
Banded Belt (Plain & Cogged) -  - Navyug (India) Limited
Navyug (India) Limited
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
V-Ribbed H
View Details