Gates Corporation V & Wedge Belts 9331-00975

Description
GATES SUPER HC VB SPZ975
Request a Quote
Description
GATES SUPER HC VB SPZ975
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117203 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117203
V & Wedge Belts 2117203
GATES SUPER HC VB SPZ975

GATES SUPER HC VB SPZ975

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117203
Product Name V & Wedge Belts
Belt Length 38.19 inch (970.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - C/22 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 42.91 to 90.00 inch (1090.00 to 2286.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1875502 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 21.26 inch (540.00 mm)
Belt Width 0.51 inch (13.00 mm)
View Details