Gates Corporation V & Wedge Belts 9331-00912

Description
GATES SUPER HC VB SPZ912
Request a Quote
Description
GATES SUPER HC VB SPZ912
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117202 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117202
V & Wedge Belts 2117202
GATES SUPER HC VB SPZ912

GATES SUPER HC VB SPZ912

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117202
Product Name V & Wedge Belts
Belt Length 35.83 inch (910.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
V & Wedge Belts - 1368422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 42.52 inch (1080.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Agricultural Belts - AGRIDUR® banded V-belts - ContiTech AG
Specs
English 3V (optional feature); 5V (optional feature); 8V (optional feature)
V-Ribbed H (optional feature); J (optional feature)
Belt Length 12500.00 inch (317499.83 mm)
View Details