Gates Corporation V & Wedge Belts 9331-00900

Description
GATES SUPER HC VB SPZ900/3V355
Request a Quote
Description
GATES SUPER HC VB SPZ900/3V355
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117766 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117766
V & Wedge Belts 2117766
GATES SUPER HC VB SPZ900/3V355

GATES SUPER HC VB SPZ900/3V355

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117766
Product Name V & Wedge Belts
Belt Length 35.43 inch (900.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.26 inch (32.00 mm)
View Details
V & Wedge Belts - 1368369 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 66.22 inch (1682.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Industrial Belts - CONTI®V - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature); 20mm (optional feature); 22mm (optional feature); 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
Belt Length 425.00 to 13208.00 inch (10794.99 to 335483.02 mm)
View Details