Gates Corporation V & Wedge Belts 9331-00887

Description
GATES SUPER HC VB SPZ887
Request a Quote
Description
GATES SUPER HC VB SPZ887
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117201 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117201
V & Wedge Belts 2117201
GATES SUPER HC VB SPZ887

GATES SUPER HC VB SPZ887

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117201
Product Name V & Wedge Belts
Belt Length 34.65 inch (880.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 12,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 29.53 to 88.58 inch (750.00 to 2250.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.09 inch (1120.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details