Gates Corporation V & Wedge Belts 9331-00762

Description
GATES SUPER HC VB SPZ762/3V300
Request a Quote
Description
GATES SUPER HC VB SPZ762/3V300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122452 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122452
V & Wedge Belts 2122452
GATES SUPER HC VB SPZ762/3V300

GATES SUPER HC VB SPZ762/3V300

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122452
Product Name V & Wedge Belts
Belt Length 29.92 inch (760.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 803mm Pitch Length V-Belt - A 6R12M2L813 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.01 inch (813.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
Industrial Belts - CONTI®V FO LAM POWER - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details