Gates Corporation V & Wedge Belts 9331-00750

Description
GATES SUPER HC VB SPZ750
Request a Quote
Description
GATES SUPER HC VB SPZ750
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122451 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122451
V & Wedge Belts 2122451
GATES SUPER HC VB SPZ750

GATES SUPER HC VB SPZ750

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122451
Product Name V & Wedge Belts
Belt Length 29.53 inch (750.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 803mm Pitch Length V-Belt - A 6R12M2L813 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.01 inch (813.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.87 inch (22.00 mm)
View Details
V & Wedge Belts - 1365363 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 22.05 inch (560.00 mm)
Belt Polyamide
View Details
Industrial Belts - CONTI®V FO MULTILAM POWER - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details