Gates Corporation V & Wedge Belts 9331-00662

Description
GATES SUPER HC VB SPZ662
Request a Quote
Description
GATES SUPER HC VB SPZ662
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122444 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122444
V & Wedge Belts 2122444
GATES SUPER HC VB SPZ662

GATES SUPER HC VB SPZ662

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122444
Product Name V & Wedge Belts
Belt Length 25.98 inch (660.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - SPC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPC
Other Section Other
Type Single Band
View Details
V & Wedge Belts - 1365347 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details
Industrial Belts - CONTI®V - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature); 20mm (optional feature); 22mm (optional feature); 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
Belt Length 425.00 to 13208.00 inch (10794.99 to 335483.02 mm)
View Details