RS Components, Ltd. V & Wedge Belts 1368418

Description
SPZ Section Wrapped Wedge Belt 1010mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1010mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368418 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368418
V & Wedge Belts 1368418
SPZ Section Wrapped Wedge Belt 1010mm L

SPZ Section Wrapped Wedge Belt 1010mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368418
Product Name V & Wedge Belts
Belt Length 39.76 inch (1010.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056717 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
View Details
V & Wedge Belts - 1368440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 59.06 inch (1500.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1368389 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 92.91 inch (2360.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
V & Wedge Belts - 2056770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details