Gates Corporation V & Wedge Belts 9331-00587

Description
GATES SUPER HC VB SPZ587
Request a Quote
Description
GATES SUPER HC VB SPZ587
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122439 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122439
V & Wedge Belts 2122439
GATES SUPER HC VB SPZ587

GATES SUPER HC VB SPZ587

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122439
Product Name V & Wedge Belts
Belt Length 22.83 inch (580.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - RA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.51 inch (13.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.09 inch (1120.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Banded Belt (Plain & Cogged) -  - Navyug (India) Limited
Navyug (India) Limited
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
V-Ribbed H
View Details