Gates Corporation Timing Belts 9239-B2090

Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-720
Request a Quote
Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-720
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2118329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2118329
Timing Belts 2118329
GATES POLYCHAIN CARBON VOLT SB 8MGTV-720

GATES POLYCHAIN CARBON VOLT SB 8MGTV-720

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2118329
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 318 mm (12.52 inch)
View Details
2 mm (GT3) Pitch, 70 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M070030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details