Gates Corporation Timing Belts 9239-B1224

Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-179
Request a Quote
Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-179
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2122287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2122287
Timing Belts 2122287
GATES POLYCHAIN CARBON VOLT SB 8MGTV-179

GATES POLYCHAIN CARBON VOLT SB 8MGTV-179

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2122287
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 300 mm (11.81 inch)
View Details
GT2 (2MM) Pitch, 56 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M056060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details