Gates Corporation Timing Belts 9239-B1100

Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-800
Request a Quote
Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2118332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2118332
Timing Belts 2118332
GATES POLYCHAIN CARBON VOLT SB 8MGTV-800

GATES POLYCHAIN CARBON VOLT SB 8MGTV-800

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2118332
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 177 mm (6.97 inch)
View Details
2 mm (GT3) Pitch, 180 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M180060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details