Gates Corporation Timing Belts 9239-B0220

Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-176
Request a Quote
Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-176
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2122282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2122282
Timing Belts 2122282
GATES POLYCHAIN CARBON VOLT SB 8MGTV-176

GATES POLYCHAIN CARBON VOLT SB 8MGTV-176

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2122282
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 960 mm (37.8 inch)
View Details
2 mm (GT3) Pitch, 89 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M089030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details