Gates Corporation Timing Belts 9239-B0080

Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-640
Request a Quote
Description
GATES POLYCHAIN CARBON VOLT SB 8MGTV-640
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2118323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2118323
Timing Belts 2118323
GATES POLYCHAIN CARBON VOLT SB 8MGTV-640

GATES POLYCHAIN CARBON VOLT SB 8MGTV-640

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2118323
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1040 mm (40.94 inch)
View Details
2 mm (GT3) Pitch, 140 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M140090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details