Gates Corporation V & Wedge Belts 9003-10083

Description
GATES HI-POWER VB B83 17X2160LP/2120LI H
Request a Quote
Description
GATES HI-POWER VB B83 17X2160LP/2120LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118184 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118184
V & Wedge Belts 2118184
GATES HI-POWER VB B83 17X2160LP/2120LI H

GATES HI-POWER VB B83 17X2160LP/2120LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118184
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - K - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed K
Belt Length 21.26 to 95.28 inch (540.00 to 2420.00 mm)
View Details
V & Wedge Belts - 2149767 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.36 inch (314.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Banded Belts - CONTI®V MULTIBELT POWER - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details