Gates Corporation V & Wedge Belts 9003-10073

Description
GATES HI-POWER VB B73 17X1905LP/1865LI H
Request a Quote
Description
GATES HI-POWER VB B73 17X1905LP/1865LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118176 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118176
V & Wedge Belts 2118176
GATES HI-POWER VB B73 17X1905LP/1865LI H

GATES HI-POWER VB B73 17X1905LP/1865LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118176
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - E/40 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 492.13 inch (3000.00 to 12500.00 mm)
Type Single Band
View Details
Poly V Belts - 2075942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 27.48 inch (698.00 mm)
Belt Rubber; Rubber
Belt Width 1.40 inch (35.60 mm)
View Details
Industrial Variable Speed Belts - CONTI®V VARISPEED POWER - ContiTech AG
Specs
Type Single Band
Belt Rubber
Reinforcement Reinforced
View Details