Gates Corporation V & Wedge Belts 9003-10058

Description
GATES HI-POWER VB B58 17X1525LP/1485LI H
Request a Quote
Description
GATES HI-POWER VB B58 17X1525LP/1485LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117577 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117577
V & Wedge Belts 2117577
GATES HI-POWER VB B58 17X1525LP/1485LI H

GATES HI-POWER VB B58 17X1525LP/1485LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117577
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
V & Wedge Belts - 2149741 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details