Gates Corporation V & Wedge Belts 9002-10073

Description
GATES HI-POWER VB A73 13X1890LP/1860LI H
Request a Quote
Description
GATES HI-POWER VB A73 13X1890LP/1860LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2121910 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2121910
V & Wedge Belts 2121910
GATES HI-POWER VB A73 13X1890LP/1860LI H

GATES HI-POWER VB A73 13X1890LP/1860LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2121910
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
V & Wedge Belts - 1365353 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 15.28 inch (388.00 mm)
Belt Polyamide
View Details
Agricultural Belts - AGRIDUR® multiple V-ribbed belts - ContiTech AG
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Type Multiple Band
Belt Rubber
View Details