Gates Corporation V & Wedge Belts 9001-20335

Description
GATES HI-POWER VB Z33.5 10X870LP/850LI H
Request a Quote
Description
GATES HI-POWER VB Z33.5 10X870LP/850LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118704 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118704
V & Wedge Belts 2118704
GATES HI-POWER VB Z33.5 10X870LP/850LI H

GATES HI-POWER VB Z33.5 10X870LP/850LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118704
Product Name V & Wedge Belts
Other Section Other
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075964 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 22.01 inch (559.00 mm)
Belt Rubber; Rubber
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HBB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 77.95 to 271.65 inch (1980.00 to 6900.00 mm)
Type Single Band
View Details
Ribbed V-Belts - PL Series - SKF/Global
Specs
V-Ribbed PL
Belt Length 42.50 to 159.50 inch (1079.50 to 4051.30 mm)
Type Multiple Band
View Details
2 suppliers