Gates Corporation V & Wedge Belts 9001-10044

Description
GATES HI-POWER VB Z44 10X1140LP/1120LI H
Request a Quote
Description
GATES HI-POWER VB Z44 10X1140LP/1120LI H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117926 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117926
V & Wedge Belts 2117926
GATES HI-POWER VB Z44 10X1140LP/1120LI H

GATES HI-POWER VB Z44 10X1140LP/1120LI H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117926
Product Name V & Wedge Belts
Other Section Other
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2149772 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 14.80 inch (376.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Hexagonal (Notch) V-Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature)
Other Section Other
Belt Length 68.90 to 236.22 inch (1750.00 to 6000.00 mm)
View Details