Gates Corporation V & Wedge Belts 9001-10039

Description
GATES HI-POWER VB Z39 10X1005LP/980LI HI
Request a Quote
Description
GATES HI-POWER VB Z39 10X1005LP/980LI HI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117708 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117708
V & Wedge Belts 2117708
GATES HI-POWER VB Z39 10X1005LP/980LI HI

GATES HI-POWER VB Z39 10X1005LP/980LI HI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117708
Product Name V & Wedge Belts
Other Section Other
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056748 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 48.50 inch (1232.00 mm)
Belt Rubber; Rubber
View Details
Industrial / Auto Cogged Belts -  - Navyug (India) Limited
Navyug (India) Limited
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature)
Other Section Other
View Details