Gates Corporation Hydraulic Fitting 4G-5MJ

Description
FITTING, GATES PART NUMBER: 7103-36055, G25165-0405, HOSE ID: 1/4 INCH (6.4 MM), THREAD SIZE: 1/2-20, 2.19 IN LENGTH, SAE ASTMB117, MALE JIC 37 DEG FLARE. FREE 2 YEAR RADWELL WARRANTY
Description
FITTING, GATES PART NUMBER: 7103-36055, G25165-0405, HOSE ID: 1/4 INCH (6.4 MM), THREAD SIZE: 1/2-20, 2.19 IN LENGTH, SAE ASTMB117, MALE JIC 37 DEG FLARE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Fitting - 99499165 - Radwell International
Willingboro, NJ, United States
Hydraulic Fitting
99499165
Hydraulic Fitting 99499165
FITTING, GATES PART NUMBER: 7103-36055, G25165-0405, HOSE ID: 1/4 INCH (6.4 MM), THREAD SIZE: 1/2-20, 2.19 IN LENGTH, SAE ASTMB117, MALE JIC 37 DEG FLARE. FREE 2 YEAR RADWELL WARRANTY

FITTING, GATES PART NUMBER: 7103-36055, G25165-0405, HOSE ID: 1/4 INCH (6.4 MM), THREAD SIZE: 1/2-20, 2.19 IN LENGTH, SAE ASTMB117, MALE JIC 37 DEG FLARE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Hose Fittings
Product Number 99499165
Product Name Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Minimatic® Slip-On Fitting - UTF-2002 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 1762023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 9.53 mm (0.3750 inch)
Temperature -4 F (-20 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details