Trico Products Lubricator Pump 30781

Description
OILER PLASTIC 8OZ BOTTLE 1/8IN NPT FEED FITTING. FREE 2 YEAR RADWELL WARRANTY
Description
OILER PLASTIC 8OZ BOTTLE 1/8IN NPT FEED FITTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lubricator Pump - 79197968 - Radwell International
Willingboro, NJ, United States
Lubricator Pump
79197968
Lubricator Pump 79197968
OILER PLASTIC 8OZ BOTTLE 1/8IN NPT FEED FITTING. FREE 2 YEAR RADWELL WARRANTY

OILER PLASTIC 8OZ BOTTLE 1/8IN NPT FEED FITTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 79197968
Product Name Lubricator Pump
Unlock Full Specs
to access all available technical data

Similar Products

6404B60-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Central Heating Pumps - 2484947 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details