Gates Corporation Bushing 3020 2.3/4

Description
7859-6212 TAPER-LOCK BUSHINGS - ENGLISH SIZES. FREE 2 YEAR RADWELL WARRANTY
Description
7859-6212 TAPER-LOCK BUSHINGS - ENGLISH SIZES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 6729607 - Radwell International
Willingboro, NJ, United States
Bushing
6729607
Bushing 6729607
7859-6212 TAPER-LOCK BUSHINGS - ENGLISH SIZES. FREE 2 YEAR RADWELL WARRANTY

7859-6212 TAPER-LOCK BUSHINGS - ENGLISH SIZES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 6729607
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 05 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
IRR: Inner Ring Races - IRR-11/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6875 inch (17.46 mm)
View Details
2 mm Bore, 6 mm outside Diameter, Flanged Sintered Bronze Bearing - A 7B 4MF030604 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.1181 inch (3.00 mm)
View Details