GasLab TecMicro Oxygen Sensor TS-400

Description
The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic applications. It can measure the oxygen level in a fish tank or a tank of gasoline. Features Measure from 0ppm to 100% oxygen (depends on model) Fast measurement speed ATEX II approved for use in explosive atmospheres This sensor is so fast it can measure up to 15 kHz (15,000 times per second). This makes it useful for respirometry or fast changing process events where oxygen is the catalyst or moderator. Because it is all stainless steel, it can be used in clean in place (CIP) and sterilize In place (SIP) applications like incubation, brewing, or in the pharmaceutical or food processing industries. The sensor can withstand high temperature, high pressure, cleaning agents and anti-bacterial compounds. The ability to measure 0% oxygen levels means that it can be used to measure dew point to determine if you have dry gas - important in welding and other metallurgy applications. Models All models listed below come with an RS485 to USB connector and 5VDC adapter so that the sensor can communicate directly with our free GasLab® software. 1/2" fine thread connector in stock. Other connectors available by request. Gas Models TS-401: Trace: 0-5,000 ppm TS-402: Low: 0-22,000 ppm (2%) * TS-403: Medium: 0-220,000 ppm (22%) TS-404: High Range: 0-100% Liquid Models TS-405: Trace: 0-200 ppb TS-406: Low: 0-2,000 ppb (2 mg/L) * TS-407: Medium: 0-10 mg/L * TS-408: High Range: 0-40 mg/L * TS-101: Stainless Steel 1/2" Calibration Gas Tee (works with all models). * Special Order Specifications - All Dimensions: 12mm x 60mm (½“-connector) Temperature range: -10°C-60°C (14°F-140°F) Average LED Lifetime 10,000+ hours Power supply: 5VDC Data Interface: RS485 non Modbus Temperature compensation: -4°C-40°C (39°F-104°F) Pressure compensation: STP by default. Change in software. Data Output: digital USB or RS485 non Modbus Cleaning: No organic solvents, 40% EtOH Materials touching sample: St.1.4404/PTFE/Glass Connection: ½“ stainless steel hex nut Protection: IP65 Sensor cap replacement interval: 12 months or more Recommended zero-point calibration interval: 3 months Manufacturer's recommended service interval: 3 years Warranty 1 year. See GasLab terms and conditions. Specifications - Models TS-401 Trace Gas: 0-2,000 ppm Accuracy 0-100 ppm: ± 2% MEV Accuracy 100-1000 ppm: ± 3% MV Accuracy 1000-2000 ppm: ± 4% MV Resolution: 1 ppm Response Time at 25°C: <15s Max. Pressure: 5 bar Expected cap lifetime: 1 year TS-402 Low Range: 0-50,000 ppm (5%) Accuracy 0-0.5%: ± 2% MEV Accuracy 0.5-2.5%: ± 2% MV Accuracy 2.5-5%: ± 2% MV Resolution: 0.001% Response Time at 25°C: 5s w/o protective layer Max. Pressure: 5 bar Expected cap lifetime: 2 years TS-403 Standard: 0-220,000 ppm (22%) Accuracy 0-5%: ± 2% Mev Accuracy 5-15%: ± 3% Mev Accuracy 15-22%: ± 3% Mev Resolution: 0.001% Response Time at 25°C: 5s w/o protective layer Max. Pressure: 5 bar Expected cap lifetime: 2 years TS-404 High Range: 0-100% Accuracy 0-5%: ± 3% MEV Accuracy 5-22%: ± 4% MV Accuracy 22-100%: ± 5% MV Resolution: 0.001% Response Time at 25°C: 0.5s w/o protective layer Max. Pressure: 5 bar Expected cap lifetime: 2 years TS-405 Trace Liquid: 0-200 ppb Accuracy: 0-200ppb: ± 2% MEV Resolution: 1ppb Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 1 year TS-406 Low Range: 0-2,000 ppb (0-2 mg/L) Accuracy: 0-200 ppb: ± 2% MEV Accuracy: 200-1000 ppb: ± 2% MV Accuracy: 1000-2000 ppb: ± 2% MV Resolution: 1 ppb Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 1 year TS-407 Medium Range: 0-10 mg/L Accuracy: 0-2 mg/L: ± 2% MEV Accuracy: 2-8 mg/L: ± 3% MV Accuracy: 8-10 mg/L: ± 3% MV Resolution: 0.001 mb/L Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 2 years TS-408 High Range: 0-40 mg/L Accuracy: 0-2 mg/L: ± 3% MEV Accuracy: 2-8 mg/L: ± 4% MV Accuracy: 8-10 mg/L: ± 4% MV Accuracy: 10-40 mg/L: ± 5% MV Resolution: 0.001 mg/L Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 2 years - MEV = Measured end value - MV = Measured value Dissolved Liquid Cross Sensitivity While the TecMicro is monoscopic (low cross-sensitivity) to other gases, dissolved oxygen sensors can be sensitive to the following: Alcohols greater than 5% Hydrogen peroxide (H2O2) greater than 3% Sodium hypochlorite (NaClO, commercial bleach) greater than 3% Gaseous sulfur dioxide (SO2) or chlorine (CL2) If the measurements are unstable and other troubleshooting procedures do not correct the problem, there may be interfering substances present in the solution. There is no interference from the following: Carbon dioxide (CO2) Ammonia (NH3) pH, or any ionic species like sulfide (S2 -), sulfate (SO4-2), chloride (Cl-) Hydrogen sulfide (HS-)
Datasheet
Description
The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic applications. It can measure the oxygen level in a fish tank or a tank of gasoline. Features Measure from 0ppm to 100% oxygen (depends on model) Fast measurement speed ATEX II approved for use in explosive atmospheres This sensor is so fast it can measure up to 15 kHz (15,000 times per second). This makes it useful for respirometry or fast changing process events where oxygen is the catalyst or moderator. Because it is all stainless steel, it can be used in clean in place (CIP) and sterilize In place (SIP) applications like incubation, brewing, or in the pharmaceutical or food processing industries. The sensor can withstand high temperature, high pressure, cleaning agents and anti-bacterial compounds. The ability to measure 0% oxygen levels means that it can be used to measure dew point to determine if you have dry gas - important in welding and other metallurgy applications. Models All models listed below come with an RS485 to USB connector and 5VDC adapter so that the sensor can communicate directly with our free GasLab® software. 1/2" fine thread connector in stock. Other connectors available by request. Gas Models TS-401: Trace: 0-5,000 ppm TS-402: Low: 0-22,000 ppm (2%) * TS-403: Medium: 0-220,000 ppm (22%) TS-404: High Range: 0-100% Liquid Models TS-405: Trace: 0-200 ppb TS-406: Low: 0-2,000 ppb (2 mg/L) * TS-407: Medium: 0-10 mg/L * TS-408: High Range: 0-40 mg/L * TS-101: Stainless Steel 1/2" Calibration Gas Tee (works with all models). * Special Order Specifications - All Dimensions: 12mm x 60mm (½“-connector) Temperature range: -10°C-60°C (14°F-140°F) Average LED Lifetime 10,000+ hours Power supply: 5VDC Data Interface: RS485 non Modbus Temperature compensation: -4°C-40°C (39°F-104°F) Pressure compensation: STP by default. Change in software. Data Output: digital USB or RS485 non Modbus Cleaning: No organic solvents, 40% EtOH Materials touching sample: St.1.4404/PTFE/Glass Connection: ½“ stainless steel hex nut Protection: IP65 Sensor cap replacement interval: 12 months or more Recommended zero-point calibration interval: 3 months Manufacturer's recommended service interval: 3 years Warranty 1 year. See GasLab terms and conditions. Specifications - Models TS-401 Trace Gas: 0-2,000 ppm Accuracy 0-100 ppm: ± 2% MEV Accuracy 100-1000 ppm: ± 3% MV Accuracy 1000-2000 ppm: ± 4% MV Resolution: 1 ppm Response Time at 25°C: <15s Max. Pressure: 5 bar Expected cap lifetime: 1 year TS-402 Low Range: 0-50,000 ppm (5%) Accuracy 0-0.5%: ± 2% MEV Accuracy 0.5-2.5%: ± 2% MV Accuracy 2.5-5%: ± 2% MV Resolution: 0.001% Response Time at 25°C: 5s w/o protective layer Max. Pressure: 5 bar Expected cap lifetime: 2 years TS-403 Standard: 0-220,000 ppm (22%) Accuracy 0-5%: ± 2% Mev Accuracy 5-15%: ± 3% Mev Accuracy 15-22%: ± 3% Mev Resolution: 0.001% Response Time at 25°C: 5s w/o protective layer Max. Pressure: 5 bar Expected cap lifetime: 2 years TS-404 High Range: 0-100% Accuracy 0-5%: ± 3% MEV Accuracy 5-22%: ± 4% MV Accuracy 22-100%: ± 5% MV Resolution: 0.001% Response Time at 25°C: 0.5s w/o protective layer Max. Pressure: 5 bar Expected cap lifetime: 2 years TS-405 Trace Liquid: 0-200 ppb Accuracy: 0-200ppb: ± 2% MEV Resolution: 1ppb Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 1 year TS-406 Low Range: 0-2,000 ppb (0-2 mg/L) Accuracy: 0-200 ppb: ± 2% MEV Accuracy: 200-1000 ppb: ± 2% MV Accuracy: 1000-2000 ppb: ± 2% MV Resolution: 1 ppb Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 1 year TS-407 Medium Range: 0-10 mg/L Accuracy: 0-2 mg/L: ± 2% MEV Accuracy: 2-8 mg/L: ± 3% MV Accuracy: 8-10 mg/L: ± 3% MV Resolution: 0.001 mb/L Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 2 years TS-408 High Range: 0-40 mg/L Accuracy: 0-2 mg/L: ± 3% MEV Accuracy: 2-8 mg/L: ± 4% MV Accuracy: 8-10 mg/L: ± 4% MV Accuracy: 10-40 mg/L: ± 5% MV Resolution: 0.001 mg/L Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 2 years - MEV = Measured end value - MV = Measured value Dissolved Liquid Cross Sensitivity While the TecMicro is monoscopic (low cross-sensitivity) to other gases, dissolved oxygen sensors can be sensitive to the following: Alcohols greater than 5% Hydrogen peroxide (H2O2) greater than 3% Sodium hypochlorite (NaClO, commercial bleach) greater than 3% Gaseous sulfur dioxide (SO2) or chlorine (CL2) If the measurements are unstable and other troubleshooting procedures do not correct the problem, there may be interfering substances present in the solution. There is no interference from the following: Carbon dioxide (CO2) Ammonia (NH3) pH, or any ionic species like sulfide (S2 -), sulfate (SO4-2), chloride (Cl-) Hydrogen sulfide (HS-)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TecMicro Oxygen Sensor - TS-400 - GasLab
Ormond Beach, FL, United States
TecMicro Oxygen Sensor
TS-400
TecMicro Oxygen Sensor TS-400
The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic applications. It can measure the oxygen level in a fish tank or a tank of gasoline. Features Measure from 0ppm to 100% oxygen (depends on model) Fast measurement speed ATEX II approved for use in explosive atmospheres This sensor is so fast it can measure up to 15 kHz (15,000 times per second). This makes it useful for respirometry or fast changing process events where oxygen is the catalyst or moderator. Because it is all stainless steel, it can be used in clean in place (CIP) and sterilize In place (SIP) applications like incubation, brewing, or in the pharmaceutical or food processing industries. The sensor can withstand high temperature, high pressure, cleaning agents and anti-bacterial compounds. The ability to measure 0% oxygen levels means that it can be used to measure dew point to determine if you have dry gas - important in welding and other metallurgy applications. Models All models listed below come with an RS485 to USB connector and 5VDC adapter so that the sensor can communicate directly with our free GasLab® software. 1/2" fine thread connector in stock. Other connectors available by request. Gas Models TS-401: Trace: 0-5,000 ppm TS-402: Low: 0-22,000 ppm (2%) * TS-403: Medium: 0-220,000 ppm (22%) TS-404: High Range: 0-100% Liquid Models TS-405: Trace: 0-200 ppb TS-406: Low: 0-2,000 ppb (2 mg/L) * TS-407: Medium: 0-10 mg/L * TS-408: High Range: 0-40 mg/L * TS-101: Stainless Steel 1/2" Calibration Gas Tee (works with all models). * Special Order Specifications - All Dimensions: 12mm x 60mm (½“-connector) Temperature range: -10°C-60°C (14°F-140°F) Average LED Lifetime 10,000+ hours Power supply: 5VDC Data Interface: RS485 non Modbus Temperature compensation: -4°C-40°C (39°F-104°F) Pressure compensation: STP by default. Change in software. Data Output: digital USB or RS485 non Modbus Cleaning: No organic solvents, 40% EtOH Materials touching sample: St.1.4404/PTFE/Glass Connection: ½“ stainless steel hex nut Protection: IP65 Sensor cap replacement interval: 12 months or more Recommended zero-point calibration interval: 3 months Manufacturer's recommended service interval: 3 years Warranty 1 year. See GasLab terms and conditions. Specifications - Models TS-401 Trace Gas: 0-2,000 ppm Accuracy 0-100 ppm: ± 2% MEV Accuracy 100-1000 ppm: ± 3% MV Accuracy 1000-2000 ppm: ± 4% MV Resolution: 1 ppm Response Time at 25°C: <15s Max. Pressure: 5 bar Expected cap lifetime: 1 year TS-402 Low Range: 0-50,000 ppm (5%) Accuracy 0-0.5%: ± 2% MEV Accuracy 0.5-2.5%: ± 2% MV Accuracy 2.5-5%: ± 2% MV Resolution: 0.001% Response Time at 25°C: 5s w/o protective layer Max. Pressure: 5 bar Expected cap lifetime: 2 years TS-403 Standard: 0-220,000 ppm (22%) Accuracy 0-5%: ± 2% Mev Accuracy 5-15%: ± 3% Mev Accuracy 15-22%: ± 3% Mev Resolution: 0.001% Response Time at 25°C: 5s w/o protective layer Max. Pressure: 5 bar Expected cap lifetime: 2 years TS-404 High Range: 0-100% Accuracy 0-5%: ± 3% MEV Accuracy 5-22%: ± 4% MV Accuracy 22-100%: ± 5% MV Resolution: 0.001% Response Time at 25°C: 0.5s w/o protective layer Max. Pressure: 5 bar Expected cap lifetime: 2 years TS-405 Trace Liquid: 0-200 ppb Accuracy: 0-200ppb: ± 2% MEV Resolution: 1ppb Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 1 year TS-406 Low Range: 0-2,000 ppb (0-2 mg/L) Accuracy: 0-200 ppb: ± 2% MEV Accuracy: 200-1000 ppb: ± 2% MV Accuracy: 1000-2000 ppb: ± 2% MV Resolution: 1 ppb Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 1 year TS-407 Medium Range: 0-10 mg/L Accuracy: 0-2 mg/L: ± 2% MEV Accuracy: 2-8 mg/L: ± 3% MV Accuracy: 8-10 mg/L: ± 3% MV Resolution: 0.001 mb/L Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 2 years TS-408 High Range: 0-40 mg/L Accuracy: 0-2 mg/L: ± 3% MEV Accuracy: 2-8 mg/L: ± 4% MV Accuracy: 8-10 mg/L: ± 4% MV Accuracy: 10-40 mg/L: ± 5% MV Resolution: 0.001 mg/L Response Time at 25°C: <20s Max. Pressure: 20 bar Expected cap lifetime: 2 years - MEV = Measured end value - MV = Measured value Dissolved Liquid Cross Sensitivity While the TecMicro is monoscopic (low cross-sensitivity) to other gases, dissolved oxygen sensors can be sensitive to the following: Alcohols greater than 5% Hydrogen peroxide (H2O2) greater than 3% Sodium hypochlorite (NaClO, commercial bleach) greater than 3% Gaseous sulfur dioxide (SO2) or chlorine (CL2) If the measurements are unstable and other troubleshooting procedures do not correct the problem, there may be interfering substances present in the solution. There is no interference from the following: Carbon dioxide (CO2) Ammonia (NH3) pH, or any ionic species like sulfide (S2 -), sulfate (SO4-2), chloride (Cl-) Hydrogen sulfide (HS-)

The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic applications. It can measure the oxygen level in a fish tank or a tank of gasoline.

Features

  • Measure from 0ppm to 100% oxygen (depends on model)
  • Fast measurement speed
  • ATEX II approved for use in explosive atmospheres

This sensor is so fast it can measure up to 15 kHz (15,000 times per second). This makes it useful for respirometry or fast changing process events where oxygen is the catalyst or moderator.

Because it is all stainless steel, it can be used in clean in place (CIP) and sterilize In place (SIP) applications like incubation, brewing, or in the pharmaceutical or food processing industries. The sensor can withstand high temperature, high pressure, cleaning agents and anti-bacterial compounds.

The ability to measure 0% oxygen levels means that it can be used to measure dew point to determine if you have dry gas - important in welding and other metallurgy applications.

Models

All models listed below come with an RS485 to USB connector and 5VDC adapter so that the sensor can communicate directly with our free GasLab® software. 1/2" fine thread connector in stock. Other connectors available by request.

Gas Models

TS-401: Trace: 0-5,000 ppm
TS-402: Low: 0-22,000 ppm (2%) *
TS-403: Medium: 0-220,000 ppm (22%)
TS-404: High Range: 0-100%

Liquid Models

TS-405: Trace: 0-200 ppb
TS-406: Low: 0-2,000 ppb (2 mg/L) *
TS-407: Medium: 0-10 mg/L *
TS-408: High Range: 0-40 mg/L *

TS-101: Stainless Steel 1/2" Calibration Gas Tee (works with all models).

* Special Order


Specifications - All

  • Dimensions: 12mm x 60mm (½“-connector)
  • Temperature range: -10°C-60°C (14°F-140°F)
  • Average LED Lifetime 10,000+ hours
  • Power supply: 5VDC
  • Data Interface: RS485 non Modbus
  • Temperature compensation: -4°C-40°C (39°F-104°F)
  • Pressure compensation: STP by default. Change in software.
  • Data Output: digital USB or RS485 non Modbus
  • Cleaning: No organic solvents, 40% EtOH
  • Materials touching sample: St.1.4404/PTFE/Glass
  • Connection: ½“ stainless steel hex nut
  • Protection: IP65
  • Sensor cap replacement interval: 12 months or more
  • Recommended zero-point calibration interval: 3 months
  • Manufacturer's recommended service interval: 3 years

Warranty

  • 1 year. See GasLab terms and conditions.

Specifications - Models

TS-401 Trace Gas: 0-2,000 ppm

  • Accuracy 0-100 ppm: ± 2% MEV
  • Accuracy 100-1000 ppm: ± 3% MV
  • Accuracy 1000-2000 ppm: ± 4% MV
  • Resolution: 1 ppm
  • Response Time at 25°C: <15s
  • Max. Pressure: 5 bar
  • Expected cap lifetime: 1 year

TS-402 Low Range: 0-50,000 ppm (5%)

  • Accuracy 0-0.5%: ± 2% MEV
  • Accuracy 0.5-2.5%: ± 2% MV
  • Accuracy 2.5-5%: ± 2% MV
  • Resolution: 0.001%
  • Response Time at 25°C: 5s w/o protective layer
  • Max. Pressure: 5 bar
  • Expected cap lifetime: 2 years

TS-403 Standard: 0-220,000 ppm (22%)

  • Accuracy 0-5%: ± 2% Mev
  • Accuracy 5-15%: ± 3% Mev
  • Accuracy 15-22%: ± 3% Mev
  • Resolution: 0.001%
  • Response Time at 25°C: 5s w/o protective layer
  • Max. Pressure: 5 bar
  • Expected cap lifetime: 2 years

TS-404 High Range: 0-100%

  • Accuracy 0-5%: ± 3% MEV
  • Accuracy 5-22%: ± 4% MV
  • Accuracy 22-100%: ± 5% MV
  • Resolution: 0.001%
  • Response Time at 25°C: 0.5s w/o protective layer
  • Max. Pressure: 5 bar
  • Expected cap lifetime: 2 years

TS-405 Trace Liquid: 0-200 ppb

  • Accuracy: 0-200ppb: ± 2% MEV
  • Resolution: 1ppb
  • Response Time at 25°C: <20s
  • Max. Pressure: 20 bar
  • Expected cap lifetime: 1 year

TS-406 Low Range: 0-2,000 ppb (0-2 mg/L)

  • Accuracy: 0-200 ppb: ± 2% MEV
  • Accuracy: 200-1000 ppb: ± 2% MV
  • Accuracy: 1000-2000 ppb: ± 2% MV
  • Resolution: 1 ppb
  • Response Time at 25°C: <20s
  • Max. Pressure: 20 bar
  • Expected cap lifetime: 1 year

TS-407 Medium Range: 0-10 mg/L

  • Accuracy: 0-2 mg/L: ± 2% MEV
  • Accuracy: 2-8 mg/L: ± 3% MV
  • Accuracy: 8-10 mg/L: ± 3% MV
  • Resolution: 0.001 mb/L
  • Response Time at 25°C: <20s
  • Max. Pressure: 20 bar
  • Expected cap lifetime: 2 years

TS-408 High Range: 0-40 mg/L

  • Accuracy: 0-2 mg/L: ± 3% MEV
  • Accuracy: 2-8 mg/L: ± 4% MV
  • Accuracy: 8-10 mg/L: ± 4% MV
  • Accuracy: 10-40 mg/L: ± 5% MV
  • Resolution: 0.001 mg/L
  • Response Time at 25°C: <20s
  • Max. Pressure: 20 bar
  • Expected cap lifetime: 2 years

- MEV = Measured end value
- MV = Measured value

Dissolved Liquid Cross Sensitivity

While the TecMicro is monoscopic (low cross-sensitivity) to other gases, dissolved oxygen sensors can be sensitive to the following:

  • Alcohols greater than 5%
  • Hydrogen peroxide (H2O2) greater than 3%
  • Sodium hypochlorite (NaClO, commercial bleach) greater than 3%
  • Gaseous sulfur dioxide (SO2) or chlorine (CL2)

If the measurements are unstable and other troubleshooting procedures do not correct the problem, there may be interfering substances present in the solution.

There is no interference from the following:

  • Carbon dioxide (CO2)
  • Ammonia (NH3)
  • pH, or any ionic species like sulfide (S2 -), sulfate (SO4-2), chloride (Cl-)
  • Hydrogen sulfide (HS-)
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number TS-400
Product Name TecMicro Oxygen Sensor
Gas Types O2
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile Detector, TO-5 package - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Smart Gas Sensor - Carbon Dioxide (CO2) - Model SA2-CO2 - Safeguard Analytics
Specs
Sensor Technology Infrared
Measurement Type %Volume; Trace
Gas Types Toxic; CO2; (1,000 ppm to 100% Volume)
View Details
CozIR®-LP Miniature 5,000ppm NDIR CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000ppm CO2)
Number of Gases Monitored Single
View Details