GasLab TecPen MAP Oxygen Analyzer TS-200

Description
The TecPen MAP - modified atmosphere packaging - Handheld Oxygen Analyzer is designed to provide accurate oxygen level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed food packaging, infusion containers and micro-bioreactors. It is most commonly used for modified atmospheric packaging gas testing or as a headspace oxygen analyzer for spot testing. Because of it's advanced optical chemical sensor, the TecPen MAP Oxygen Analyzer can take a measurement in 3 seconds. It is designed to last for years. Features Long-life optochemical oxygen sensor Measurements in 3 seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Rechargeable battery up to 300 measurements per charge Certificate of calibration from factory No cross-sensitivity to CO2, H2S, ionic strength, flow Applications Modified atmospheric packaging (MAP) QC Pharmaceuticals and biotechnology Hygiene detection (pathogenic), microorganism growth Biochemical and molecular biology research Sterile packaging, desiccant validation Cell culture vessels, Infusion containers Micro-bioreactors Specifications Measuring Range: 0-5% Vol.% Accuracy 0-0.5%: ±2% MEV* Accuracy 0.5-2.5%: ±3% MV* Accuracy 2.5-5%: ±3% MV* Resolution: 0.001% Response Time at 25°C: <150ms Pump Flow max.: 67 ml Temp. range Min/Max: -10°C-60°C (14°F-140°F) Power Supply: 5V USB and LiPo Battery Rechargeable battery: > 3 hours per charge Data Interface: USB Temperature Compensation: 10-30°C (50°F-86°F) Display: OLED Cleaning: no organic solvents, 40% EtOH Case: Anodized Aluminum Protection: IP65 Manufacturer service interval: 3 years Lifetime of sensor cap: 2 years @ protective atmosphere; 0- 40°C Sensor cap replacement interval: 2 years Recommended customer calibration interval: 6 months TecSense sensors are CE, FCC, IC, KC and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.
Datasheet
Description
The TecPen MAP - modified atmosphere packaging - Handheld Oxygen Analyzer is designed to provide accurate oxygen level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed food packaging, infusion containers and micro-bioreactors. It is most commonly used for modified atmospheric packaging gas testing or as a headspace oxygen analyzer for spot testing. Because of it's advanced optical chemical sensor, the TecPen MAP Oxygen Analyzer can take a measurement in 3 seconds. It is designed to last for years. Features Long-life optochemical oxygen sensor Measurements in 3 seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Rechargeable battery up to 300 measurements per charge Certificate of calibration from factory No cross-sensitivity to CO2, H2S, ionic strength, flow Applications Modified atmospheric packaging (MAP) QC Pharmaceuticals and biotechnology Hygiene detection (pathogenic), microorganism growth Biochemical and molecular biology research Sterile packaging, desiccant validation Cell culture vessels, Infusion containers Micro-bioreactors Specifications Measuring Range: 0-5% Vol.% Accuracy 0-0.5%: ±2% MEV* Accuracy 0.5-2.5%: ±3% MV* Accuracy 2.5-5%: ±3% MV* Resolution: 0.001% Response Time at 25°C: <150ms Pump Flow max.: 67 ml Temp. range Min/Max: -10°C-60°C (14°F-140°F) Power Supply: 5V USB and LiPo Battery Rechargeable battery: > 3 hours per charge Data Interface: USB Temperature Compensation: 10-30°C (50°F-86°F) Display: OLED Cleaning: no organic solvents, 40% EtOH Case: Anodized Aluminum Protection: IP65 Manufacturer service interval: 3 years Lifetime of sensor cap: 2 years @ protective atmosphere; 0- 40°C Sensor cap replacement interval: 2 years Recommended customer calibration interval: 6 months TecSense sensors are CE, FCC, IC, KC and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TecPen MAP Oxygen Analyzer - TS-200 - GasLab
Ormond Beach, FL, United States
TecPen MAP Oxygen Analyzer
TS-200
TecPen MAP Oxygen Analyzer TS-200
The TecPen MAP - modified atmosphere packaging - Handheld Oxygen Analyzer is designed to provide accurate oxygen level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed food packaging, infusion containers and micro-bioreactors. It is most commonly used for modified atmospheric packaging gas testing or as a headspace oxygen analyzer for spot testing. Because of it's advanced optical chemical sensor, the TecPen MAP Oxygen Analyzer can take a measurement in 3 seconds. It is designed to last for years. Features Long-life optochemical oxygen sensor Measurements in 3 seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Rechargeable battery up to 300 measurements per charge Certificate of calibration from factory No cross-sensitivity to CO2, H2S, ionic strength, flow Applications Modified atmospheric packaging (MAP) QC Pharmaceuticals and biotechnology Hygiene detection (pathogenic), microorganism growth Biochemical and molecular biology research Sterile packaging, desiccant validation Cell culture vessels, Infusion containers Micro-bioreactors Specifications Measuring Range: 0-5% Vol.% Accuracy 0-0.5%: ±2% MEV* Accuracy 0.5-2.5%: ±3% MV* Accuracy 2.5-5%: ±3% MV* Resolution: 0.001% Response Time at 25°C: <150ms Pump Flow max.: 67 ml Temp. range Min/Max: -10°C-60°C (14°F-140°F) Power Supply: 5V USB and LiPo Battery Rechargeable battery: > 3 hours per charge Data Interface: USB Temperature Compensation: 10-30°C (50°F-86°F) Display: OLED Cleaning: no organic solvents, 40% EtOH Case: Anodized Aluminum Protection: IP65 Manufacturer service interval: 3 years Lifetime of sensor cap: 2 years @ protective atmosphere; 0- 40°C Sensor cap replacement interval: 2 years Recommended customer calibration interval: 6 months TecSense sensors are CE, FCC, IC, KC and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.

The TecPen MAP - modified atmosphere packaging - Handheld Oxygen Analyzer is designed to provide accurate oxygen level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed food packaging, infusion containers and micro-bioreactors. It is most commonly used for modified atmospheric packaging gas testing or as a headspace oxygen analyzer for spot testing.

Because of it's advanced optical chemical sensor, the TecPen MAP Oxygen Analyzer can take a measurement in 3 seconds. It is designed to last for years.

Features

  • Long-life optochemical oxygen sensor
  • Measurements in 3 seconds
  • Data can be logged and downloaded via USB
  • Industry-standard .CSV data files
  • Rechargeable battery up to 300 measurements per charge
  • Certificate of calibration from factory
  • No cross-sensitivity to CO2, H2S, ionic strength, flow

Applications

  • Modified atmospheric packaging (MAP) QC
  • Pharmaceuticals and biotechnology
  • Hygiene detection (pathogenic), microorganism growth
  • Biochemical and molecular biology research
  • Sterile packaging, desiccant validation
  • Cell culture vessels, Infusion containers
  • Micro-bioreactors

Specifications

  • Measuring Range: 0-5% Vol.%
  • Accuracy 0-0.5%: ±2% MEV*
  • Accuracy 0.5-2.5%: ±3% MV*
  • Accuracy 2.5-5%: ±3% MV*
  • Resolution: 0.001%
  • Response Time at 25°C: <150ms
  • Pump Flow max.: 67 ml
  • Temp. range Min/Max: -10°C-60°C (14°F-140°F)
  • Power Supply: 5V USB and LiPo Battery
  • Rechargeable battery: > 3 hours per charge
  • Data Interface: USB
  • Temperature Compensation: 10-30°C (50°F-86°F)
  • Display: OLED
  • Cleaning: no organic solvents, 40% EtOH
  • Case: Anodized Aluminum
  • Protection: IP65
  • Manufacturer service interval: 3 years
  • Lifetime of sensor cap: 2 years @ protective atmosphere; 0- 40°C
  • Sensor cap replacement interval: 2 years
  • Recommended customer calibration interval: 6 months

TecSense sensors are CE, FCC, IC, KC and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified.

Warranty

  • 1 year. See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number TS-200
Product Name TecPen MAP Oxygen Analyzer
Gas Types O2
Unlock Full Specs
to access all available technical data

Similar Products

Fire and Gas System - HazardWatch - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor
Mounting Type Fixed
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
TVOC 2 Continuous VOC Detector -  - DOD Technologies Inc.
Specs
Display Digital
Features Audible or Visual Alarms; Intrinsically Safe
Instrument Type Detector
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details